web counter

Linear Technology/Analog Devices DC1751A-ABOARD EVAL LTM9011-14

Linear Technology/Analog Devices DC1751A-A Reference Design 2
Linear Technology/Analog Devices DC1751A-A Reference Design 1
Linear Technology/Analog Devices DC1751A-A Reference Design 2
Linear Technology/Analog Devices DC1751A-A Reference Design 1
Linear Technology/Analog Devices DC1751A-A Reference Design 1
Linear Technology/Analog Devices DC1751A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCell BasestationSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1751A-A, LTM9011-14 Demo Board is a 14-bit, 125Msps, 1.8V octal serial ADC with a DC input range of 0 to 70MHz. It is designed for use in communications and telecom applications. The board features an on-board LTM9011-14 octal serial ADC, which provides high-speed, low-power performance. It also includes a wide range of features such as a low-noise preamplifier, a programmable gain amplifier, and a wideband input buffer. The board is capable of sampling up to 125Msps and has a wide input range of 0 to 70MHz. It also features an on-board FPGA for data processing and control. The board is ideal for applications such as digital radio, wireless communications, and telecom systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM9011
  • Interface
    LVDS, Serial
  • Number of Bits
    14
  • Utilized IC / Part
    LTM9011-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial LVDS
  • Sampling Rate
    125 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    125M
  • Number of A/D Converters
    8
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    1.224W @ 125MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ