web counter

Linear Technology/Analog Devices DC1751A-EBOARD EVAL LTM9007-14

Linear Technology/Analog Devices DC1751A-E Reference Design 2
Linear Technology/Analog Devices DC1751A-E Reference Design 1
Linear Technology/Analog Devices DC1751A-E Reference Design 2
Linear Technology/Analog Devices DC1751A-E Reference Design 1
Linear Technology/Analog Devices DC1751A-E Reference Design 1
Linear Technology/Analog Devices DC1751A-E Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCell BasestationSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1751A-E, LTM9007-14 Demo board is a 14-bit, 40 Msps, 1.8V octal serial ADC with a DC input range of 0 to 70MHz. It is designed for use in communications and telecom applications. It features an on-board FPGA for data processing and a high-speed serial interface for data transfer. The board also includes a power supply, a reference clock, and a variety of connectors for easy connection to external devices. The board is capable of sampling up to 40Msps and has a low power consumption of only 1.8V. It is ideal for applications requiring high-speed data acquisition and processing.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM9007
  • Interface
    LVDS, Serial
  • Number of Bits
    14
  • Utilized IC / Part
    LTM9007-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial LVDS
  • Sampling Rate
    40 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    40M
  • Number of A/D Converters
    8
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    583mW @ 40MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ