web counter

Linear Technology/Analog Devices DC1763A-ABOARD DEMO 16BIT 125MSPS LTC2195

Linear Technology/Analog Devices DC1763A-A Reference Design 3
Linear Technology/Analog Devices DC1763A-A Reference Design 1
Linear Technology/Analog Devices DC1763A-A Reference Design 2
Linear Technology/Analog Devices DC1763A-A Reference Design 3
Linear Technology/Analog Devices DC1763A-A Reference Design 1
Linear Technology/Analog Devices DC1763A-A Reference Design 1
Linear Technology/Analog Devices DC1763A-A Reference Design 2
Linear Technology/Analog Devices DC1763A-A Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCell BasestationSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1763A-A LTC2195 Demo Board is a 16-bit, 125Msps ADC with Serial LVDS Outputs and a 5-170MHz bandwidth. It is designed for use in communications and telecom applications. It features a high-speed, low-power, low-noise ADC with a wide dynamic range and excellent linearity. The board also includes a high-speed clock generator, a low-noise power supply, and a wide range of test and evaluation features. The board is ideal for prototyping and testing of high-speed communications and telecom systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Published
    2012
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2195
  • Interface
    LVDS, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2195
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial LVDS
  • Sampling Rate
    125 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    125M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    479mW @ 125MSPS
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ