web counter

Linear Technology/Analog Devices DC1763A-CBOARD DEMO 16BIT 80MSPS LTC2193

Linear Technology/Analog Devices DC1763A-C Reference Design 2
Linear Technology/Analog Devices DC1763A-C Reference Design 1
Linear Technology/Analog Devices DC1763A-C Reference Design 2
Linear Technology/Analog Devices DC1763A-C Reference Design 1
Linear Technology/Analog Devices DC1763A-C Reference Design 1
Linear Technology/Analog Devices DC1763A-C Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCell BasestationSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1763A-C LTC2193 Demo Board is a 16-bit, 80Msps ADC with Serial LVDS Outputs and a 5-170MHz bandwidth. It is designed for use in communications and telecom applications, providing high-speed, low-power data conversion. The board features a wide input frequency range, low noise, and high linearity, making it ideal for applications such as digital radio, satellite communications, and cable TV. It also features a wide range of digital and analog I/O, allowing for easy integration into existing systems. The board is powered by a single 3.3V supply and is RoHS compliant.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2193
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2193
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial LVDS
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    295mW @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ