Linear Technology/Analog Devices DC1763A-DBOARD DEMO 16BIT 65MSPS LTC2192
Description
The Analog Devices DC1763A-D LTC2192 Demo Board is a 16-bit 65Msps ADC with Serial LVDS Outputs and a 5-170MHz bandwidth. It is designed for use in communications and telecom applications. It features a wide input frequency range, low power consumption, and a high signal-to-noise ratio. The board also includes a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a digital filter. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems. The board is ideal for applications such as digital radio, satellite communications, and cellular base stations.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBulk
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits16
- Utilized IC / PartLTC2192
- Supplied ContentsBoard(s)
- Data InterfaceSerial LVDS
- Sampling Rate (Per Second)65M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions250mW @ 65MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Diodes Incorporated | IC BUFFER NON-INVERT 6V 14SO | 19 | BUY | |
| Toshiba | 60 | BUY | ||
| Nexperia USA Inc. | On a Reel of 2500, Nexperia 74HC125D, 653 Buffer, Line Driver Logic Gate, 14-Pin SOIC | 1875 | RFQ | |
| Diodes Incorporated | IC BUFFER NON-INVERTING 14TSSOP | 1004 | BUY | |
| Nexperia USA Inc. | IC BUFFER NON-INVERT 6V 14SO | 2500 | BUY | |
| Nexperia USA Inc. | IC BUFFER NON-INVERT 6V 14TSSOP | 12506 | RFQ |


Product
Brand
Articles
Tools