web counter

Linear Technology/Analog Devices DC1763A-EBOARD DEMO 16BIT 40MSPS LTC2191

Linear Technology/Analog Devices DC1763A-E Reference Design 2
Linear Technology/Analog Devices DC1763A-E Reference Design 1
Linear Technology/Analog Devices DC1763A-E Reference Design 2
Linear Technology/Analog Devices DC1763A-E Reference Design 1
Linear Technology/Analog Devices DC1763A-E Reference Design 1
Linear Technology/Analog Devices DC1763A-E Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCell BasestationSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1763A-E LTC2191 Demo Board is a 16-bit 40Msps ADC with Serial LVDS Outputs and a 5-170MHz bandwidth. It is designed for use in communications and telecom applications. It features a wide input frequency range, low power consumption, and high dynamic range. The board also includes a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a high-speed serial LVDS output. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems. The board is ideal for applications such as digital radio, satellite communications, and wireless communications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2191
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial LVDS
  • Sampling Rate (Per Second)
    40M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    199mW @ 40MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.1569RFQ