web counter

Linear Technology/Analog Devices DC1783A-EBOARD SAR ADC LTC2379-18

Linear Technology/Analog Devices DC1783A-E Reference Design 2
Linear Technology/Analog Devices DC1783A-E Reference Design 1
Linear Technology/Analog Devices DC1783A-E Reference Design 2
Linear Technology/Analog Devices DC1783A-E Reference Design 1
Linear Technology/Analog Devices DC1783A-E Reference Design 1
Linear Technology/Analog Devices DC1783A-E Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemMedical ImagingAutomatic Test EquipmentIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1783A-E Demo Board is designed to demonstrate the capabilities of the LTC2379CMS-18, an 18-bit, 1.6 Msps, 99.2-MHz low power, low noise Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a high-performance, low-power solution for data acquisition. The board features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, and can be used with a variety of signal sources. It also includes a low-noise, low-power power supply, and a variety of connectors for easy connection to external devices. The board is designed to be easy to use and provides a comprehensive set of features for a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2379
  • Operating Supply Voltage
    -9V
  • Interface
    SPI
  • Number of Bits
    18
  • Utilized IC / Part
    LTC2379-18
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    1.6 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1.6M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    18mW @ 1.6MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2500RFQ
Analog Devices, Inc.80RFQ
Analog Devices, Inc.0RFQ