web counter

Linear Technology/Analog Devices DC1783A-FBOARD SAR ADC LTC2378-18

Linear Technology/Analog Devices DC1783A-F Reference Design 2
Linear Technology/Analog Devices DC1783A-F Reference Design 1
Linear Technology/Analog Devices DC1783A-F Reference Design 2
Linear Technology/Analog Devices DC1783A-F Reference Design 1
Linear Technology/Analog Devices DC1783A-F Reference Design 1
Linear Technology/Analog Devices DC1783A-F Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemMedical ImagingAutomatic Test EquipmentIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1783A-F Demo Board for the LTC2378CMS-18 is an ideal tool for evaluating the performance of the 18-bit, 1 Msps, 62-MHz low power, low noise Analog to Digital Converter. This demo board features a wide range of features and capabilities, including a high-speed, low-noise analog input, a low-power, low-noise digital output, and a wide range of programmable gain and offset settings. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the performance of the LTC2378CMS-18, allowing users to quickly and accurately assess the performance of the device in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2378
  • Number of Bits
    18
  • Utilized IC / Part
    LTC2378-18
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    13.5mW @ 1MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ