web counter

Linear Technology/Analog Devices DC1783A-GBOARD SAR ADC LTC2377-18

Linear Technology/Analog Devices DC1783A-G Reference Design 2
Linear Technology/Analog Devices DC1783A-G Reference Design 1
Linear Technology/Analog Devices DC1783A-G Reference Design 2
Linear Technology/Analog Devices DC1783A-G Reference Design 1
Linear Technology/Analog Devices DC1783A-G Reference Design 1
Linear Technology/Analog Devices DC1783A-G Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemMedical ImagingAutomatic Test EquipmentIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1783A-G Demo Board is designed to demonstrate the capabilities of the LTC2377CMS-18, a low power, low noise 18-bit Analog to Digital Converter (ADC) with a sampling rate of 500 ksps and a maximum input frequency of 31 MHz. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and 0-5V, allowing for a variety of signal types to be measured. The board also includes a variety of output options, including a USB port, a serial port, and a parallel port, allowing for easy connection to a PC or other device. The board also includes a variety of test points and jumpers, allowing for easy debugging and testing of the ADC. The DC1783A-G Demo Board is an ideal tool for evaluating the performance of the LTC2377CMS-18 ADC in instrumentation and measurement applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2377
  • Operating Supply Voltage
    -9V
  • Interface
    SPI
  • Number of Bits
    18
  • Utilized IC / Part
    LTC2377-18
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    500 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    6.8mW @ 500kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2500RFQ
Analog Devices, Inc.IC REG LDO 3V 0.5A 8SOIC620RFQ
Analog Devices, Inc.0RFQ