Linear Technology/Analog Devices DC1783A-HBOARD SAR ADC LTC2376-18
Description
The Analog Devices DC1783A-H Demo Board is designed to demonstrate the capabilities of the LTC2376CMS-18, a low power, low noise 18-bit, 250 ksps, 15.5-MHz Analog to Digital Converter. This board features a wide range of features and functions, including a high-speed, low-noise, low-power ADC, a wide range of input ranges, and a wide range of output ranges. The board also includes a variety of connectors and test points for easy connection to external devices. The board is designed to be used in a variety of instrumentation and measurement applications, such as medical imaging, industrial process control, and automotive applications. The board is also designed to be used in a variety of laboratory and research applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2376
- Operating Supply Voltage-9V
- InterfaceSPI
- Number of Bits18
- Utilized IC / PartLTC2376-18
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Sampling Rate250 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)250k
- Number of A/D Converters1
- Input Range±VREF
- Power (Typ) @ Conditions3.4mW @ 250kSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools