web counter

Linear Technology/Analog Devices DC1788A-BEVAL BOARD FOR LT4275 25.5W

Linear Technology/Analog Devices DC1788A-B Reference Design 4
Linear Technology/Analog Devices DC1788A-B Reference Design 1
Linear Technology/Analog Devices DC1788A-B Reference Design 2
Linear Technology/Analog Devices DC1788A-B Reference Design 3
Linear Technology/Analog Devices DC1788A-B Reference Design 4
Linear Technology/Analog Devices DC1788A-B Reference Design 1
Linear Technology/Analog Devices DC1788A-B Reference Design 1
Linear Technology/Analog Devices DC1788A-B Reference Design 2
Linear Technology/Analog Devices DC1788A-B Reference Design 3
Linear Technology/Analog Devices DC1788A-B Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoE Power Supply

ECAD Model:

Description

The Analog Devices DC1788A-B Demo Board is a powerful and versatile tool for evaluating the performance of the LT4275BIDDE PoE+ PD Controller, an IEEE 802.3at/IEEE 802.3af compliant power management IC. This demo board is designed to provide a complete solution for testing and evaluating the features and capabilities of the LT4275BIDDE PoE+ PD Controller. It includes a wide range of features such as a DC/DC converter, a DC/AC inverter, a power supply, and a variety of other components. The demo board also includes a comprehensive set of test points and connectors for easy connection to external test equipment. With its robust design and comprehensive features, the DC1788A-B Demo Board is an ideal tool for evaluating the performance of the LT4275BIDDE PoE+ PD Controller.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LT4275
  • Supplied Contents
    Board(s)
  • Primary Attributes
    PoE Standard (PoE+, PoE)
  • Embedded
    No
0 Similar Products Remaining
Technical Documents