web counter

Linear Technology/Analog Devices DC1788B-AEVAL BOARD FOR LT4275 90W

Linear Technology/Analog Devices DC1788B-A Reference Design 5
Linear Technology/Analog Devices DC1788B-A Reference Design 1
Linear Technology/Analog Devices DC1788B-A Reference Design 2
Linear Technology/Analog Devices DC1788B-A Reference Design 3
Linear Technology/Analog Devices DC1788B-A Reference Design 4
Linear Technology/Analog Devices DC1788B-A Reference Design 5
Linear Technology/Analog Devices DC1788B-A Reference Design 1
Linear Technology/Analog Devices DC1788B-A Reference Design 1
Linear Technology/Analog Devices DC1788B-A Reference Design 2
Linear Technology/Analog Devices DC1788B-A Reference Design 3
Linear Technology/Analog Devices DC1788B-A Reference Design 4
Linear Technology/Analog Devices DC1788B-A Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoE Power Supply

ECAD Model:

Description

The Analog Devices DC1788B-A Demo Board is a powerful and versatile tool for evaluating the performance of the LT4275AIDD PoE+ PD Controller. This controller is compliant with IEEE 802.3at/IEEE 802.3af standards and is designed to provide efficient power management for a wide range of applications. The demo board features a wide range of features, including a DC/DC converter, a DC/AC converter, a power supply, and a power management IC. It also includes a variety of test points and connectors for easy evaluation and testing. The DC1788B-A Demo Board is an ideal solution for evaluating the performance of the LT4275AIDD PoE+ PD Controller and is an excellent choice for power management applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT4275
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LT4275
  • Supplied Contents
    Board(s)
  • Primary Attributes
    PoE Standard (LTPoE++, PoE+, PoE)
  • Embedded
    No
0 Similar Products Remaining
Technical Documents