web counter

Linear Technology/Analog Devices DC1788A-CEVAL BOARD FOR LT4275 13W

Linear Technology/Analog Devices DC1788A-C Reference Design 1
Linear Technology/Analog Devices DC1788A-C Reference Design 1
Linear Technology/Analog Devices DC1788A-C Reference Design 1
Linear Technology/Analog Devices DC1788A-C Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoE Power Supply

ECAD Model:

Description

The Analog Devices DC1788A-C Demo Board is a powerful and versatile tool for evaluating the performance of the LT4275CIDDE PoE+ PD Controller, an IEEE 802.3at/IEEE 802.3af compliant power management IC. This demo board is designed to provide a complete solution for testing and evaluating the features and performance of the LT4275CIDDE PoE+ PD Controller. It includes a DC/DC converter, a PoE+ PD controller, and a power supply. The DC/DC converter provides a regulated output voltage of up to 25V, while the PoE+ PD controller provides a maximum output current of up to 25A. The power supply provides a wide range of input voltages from 12V to 48V. The demo board also includes a variety of features such as over-voltage protection, over-current protection, and short-circuit protection. This demo board is an ideal tool for evaluating the performance of the LT4275CIDDE PoE+ PD Controller and is suitable for a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LT4275
  • Supplied Contents
    Board(s)
  • Primary Attributes
    PoE Standard (PoE)
  • Embedded
    No
0 Similar Products Remaining
Technical Documents