web counter

Linear Technology/Analog Devices DC981A/BBOARD EVAL LTC4263

Linear Technology/Analog Devices DC981A/B Reference Design 5
Linear Technology/Analog Devices DC981A/B Reference Design 1
Linear Technology/Analog Devices DC981A/B Reference Design 2
Linear Technology/Analog Devices DC981A/B Reference Design 3
Linear Technology/Analog Devices DC981A/B Reference Design 4
Linear Technology/Analog Devices DC981A/B Reference Design 5
Linear Technology/Analog Devices DC981A/B Reference Design 1
Linear Technology/Analog Devices DC981A/B Reference Design 1
Linear Technology/Analog Devices DC981A/B Reference Design 2
Linear Technology/Analog Devices DC981A/B Reference Design 3
Linear Technology/Analog Devices DC981A/B Reference Design 4
Linear Technology/Analog Devices DC981A/B Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomEthernet SwitchEthernet RouterPoE Power Supply

ECAD Model:

Description

The Analog Devices DC981A-B, LTC4263 DC981A Midspan demo board with DC981B Endspan plugin is a powerful communications and telecom solution. It is designed to provide a complete Power over Ethernet (PoE) solution for midspan and endspan applications. The board features a DC981A Midspan board with a DC981B Endspan plugin, allowing for a complete PoE solution. The board also includes a LTC4263 DC/DC converter, which provides a regulated output voltage for powering PoE devices. The board is designed to be used in a variety of applications, including industrial, commercial, and residential applications. It is also designed to be used in a variety of environments, including indoor and outdoor environments. The board is easy to install and use, and is designed to provide reliable and efficient power delivery.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LTC4263
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining