web counter

Microchip MIC22200YML EVMIC22200YML Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsWireless Base StationDVD RecorderComputers and PeripheralsProcessor Power ManagementServersEthernet RouterPortable Media Player

ECAD Model:

Description

The Microchip Technology MIC22200YML-EV is a 1.8V DC to DC single output power supply designed for computers and peripherals. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. It also has a low quiescent current of only 1.5mA, making it an efficient and reliable power supply for your computer and peripheral needs. The MIC22200YML-EV also features a wide temperature range of -40°C to +85°C, making it suitable for a variety of applications. Additionally, it has a high efficiency of up to 95%, and is protected against over-voltage, over-current, and short-circuit conditions. With its small size and low profile, the MIC22200YML-EV is an ideal choice for powering your computer and peripheral devices.