web counter

Microchip Technology MIC22705YML EVBOARD EVAL FOR MIC22705YML

Microchip Technology MIC22705YML EV Reference Design 4
Microchip Technology MIC22705YML EV Reference Design 1
Microchip Technology MIC22705YML EV Reference Design 2
Microchip Technology MIC22705YML EV Reference Design 3
Microchip Technology MIC22705YML EV Reference Design 4
Microchip Technology MIC22705YML EV Reference Design 1
Microchip Technology MIC22705YML EV Reference Design 1
Microchip Technology MIC22705YML EV Reference Design 2
Microchip Technology MIC22705YML EV Reference Design 3
Microchip Technology MIC22705YML EV Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsWireless Base StationDVD RecorderComputers and PeripheralsProcessor Power ManagementServersEthernet RouterBlu-ray Player and Home Theater

ECAD Model:

Description

The Microchip Technology MIC22705YML-EV is a 1.8V DC to DC single output power supply designed for use in computers, peripherals, consumer electronics, and industrial applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The MIC22705YML-EV is designed to be highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, and a low shutdown current of 1µA. The MIC22705YML-EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 8-pin MLP package.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MIC22705
  • Current - Output
    7A
  • Voltage - Output
    1.8V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    MIC22705
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLDO Regulator Pos 1.8V 0.15A 4-Pin TDFN EP T/R30000BUY