web counter

Microchip MIC22400YML EVMIC22400YML Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsWireless Base StationDVD RecorderComputers and PeripheralsProcessor Power ManagementServersEthernet RouterPortable Media Player

ECAD Model:

Description

The Microchip Technology MIC22400YML-EV is a 1.8V DC to DC single output power supply designed for computers and peripherals. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 2A. It is equipped with a low-noise, high-efficiency synchronous buck converter, and is capable of providing a stable output voltage with minimal ripple. The MIC22400YML-EV also features over-voltage, over-current, and short-circuit protection, as well as thermal shutdown protection. It is ideal for powering computers and peripherals, and is RoHS compliant.