web counter

Microchip Technology MIC22405YML EVBOARD EVAL FOR MIC22405YML

Microchip Technology MIC22405YML EV Reference Design 4
Microchip Technology MIC22405YML EV Reference Design 1
Microchip Technology MIC22405YML EV Reference Design 2
Microchip Technology MIC22405YML EV Reference Design 3
Microchip Technology MIC22405YML EV Reference Design 4
Microchip Technology MIC22405YML EV Reference Design 1
Microchip Technology MIC22405YML EV Reference Design 1
Microchip Technology MIC22405YML EV Reference Design 2
Microchip Technology MIC22405YML EV Reference Design 3
Microchip Technology MIC22405YML EV Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsWireless Base StationDVD RecorderComputers and PeripheralsProcessor Power ManagementServersEthernet RouterBlu-ray Player and Home Theater

ECAD Model:

Description

The Microchip Technology MIC22405YML-EV is a 1.8V DC to DC single output power supply designed for use in computers, peripherals, and consumer electronics. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The device is equipped with a low-noise, high-efficiency synchronous buck converter, and is capable of providing a stable output voltage with minimal ripple and noise. It also features a wide operating temperature range of -40°C to +125°C, and is protected against over-voltage, over-current, and short-circuit conditions. The MIC22405YML-EV is a reliable and cost-effective solution for powering a variety of electronic devices.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MIC22405
  • Voltage - Output
    1.8V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    MIC22405
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesLED Driver 16 Segment 14000uA Supply Current Automotive 16-Pin TSSOP EP T/R0RFQ