web counter

Linear Technology/Analog Devices DC1811B-ABD DEMO FOR LTM4676

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Instrumentation and MeasurementTelecom SystemEnvironmentalStorage System

ECAD Model:

Description

The Analog Devices DC1811B-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTM4676 Dual Output Buck module with PMBus. This board is designed to provide a 4.5V input voltage of up to 26.5V and can deliver up to 13A of output current at 1V/1.8V for Vout0/Vout1. It also features instrumentation and measurement capabilities, allowing users to accurately monitor and adjust the module's performance. The DC1811B-A Demo Board is an ideal solution for evaluating the performance of the LTM4676 Dual Output Buck module with PMBus.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Series
    µModule®
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V 1.8V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTM4676
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining