Linear Technology/Analog Devices DC2268A-CLTM4628 DEMO BOARD DUAL 8A OR SI
Description
The Analog Devices DC2268A-C Demo Board is a versatile platform for evaluating the LTM4628EV Dual Buck module Regulator. This board is designed to provide a 5.5V input voltage (VIN) of up to 16V, and can output two regulated voltages of 3.3V @ 13A and 1.5V @ 13A. It is ideal for use in communications and telecom power supplies, and features a wide range of features and options for customizing the board to meet specific application requirements. The board also includes a USB interface for easy programming and monitoring of the board's performance.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Voltage-Input4.5V~26.5V
- SeriesµModule®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Current - Output8A 8A
- Voltage - Output0.6V~5.5V
- Utilized IC / PartLTM4628
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type2, Non-Isolated
- Regulator TopologyBuck
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ SOT23-6 | 3000 | BUY |


Product
Brand
Articles
Tools