web counter

Analog Devices, Inc. DC1808A

Analog Devices, Inc. DC1808A Reference Design 2
Analog Devices, Inc. DC1808A Reference Design 1
Analog Devices, Inc. DC1808A Reference Design 2
Analog Devices, Inc. DC1808A Reference Design 1
Analog Devices, Inc. DC1808A Reference Design 1
Analog Devices, Inc. DC1808A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveScannersMedical and HealthcareProcessor Power ManagementConsumer Electronics ControlAutomotiveIndustrialInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1808A-A, LTC3589EUJ-1 Demo Board is an 8-output regulator with sequencing and I2C capabilities, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and provides up to 8 regulated outputs with programmable voltage levels. The board also includes a sequencing controller with I2C interface, allowing for easy configuration of the output voltages and sequencing. The board is designed to meet the stringent requirements of automotive and transportation applications, and is capable of operating in temperatures ranging from -40°C to +125°C.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Supplier Unconfirmed
  • Automotive
    No
  • PPAP
    No
  • Part Status
    Unconfirmed
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Linear Technology/Analog DevicesIC CONV DC/DC 8-OUTPUT 40QFN70BUY
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices / Linear Technology0RFQ
Microchip TechnologyMICROCHIP - PIC16F722-I/ML - MCU, 8BIT, PIC16, 20MHZ, QFN-283500RFQ