web counter

Linear Technology/Analog Devices DC2268A-FLTM4630A DEMO BOARD DUAL 18A OR

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomNetworkingATCA BackplaneTelecom SystemStorage SystemIndustrial

ECAD Model:

Description

The Analog Devices DC2268A-F Demo Board is designed to demonstrate the capabilities of the LTM4630EV Dual 18A/Single 36A Buck module Regulator. This board is capable of operating with an input voltage of 4.5V to 15V and can provide two regulated outputs of 1V @ 18A and 1.5V @ 18A. It is ideal for use in communications and telecom applications, providing reliable and efficient power regulation. The board also features a graphical user interface for easy setup and monitoring, as well as a USB port for communication with a PC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    6V~15V
  • Series
    µModule®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    18A 18A
  • Voltage - Output
    0.6V~8V
  • Utilized IC / Part
    LTM4630A
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining