web counter

Linear Technology/Analog Devices DC2268A-GLTM4631EV DEMO BOARD DUAL 8A OR

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomNetworkingATCA BackplaneTelecom SystemStorage SystemIndustrial

ECAD Model:

Description

The Analog Devices DC2268A-G Demo Board is a versatile platform for evaluating the performance of the LTM4631EV Dual Buck module Regulator. This board is designed to provide two regulated outputs of 5.5V and 16V, with Vout1 set to 3.3V at 13A and Vout2 set to 1.5V at 13A. The board also features communications and telecom capabilities, allowing for easy integration into existing systems. The DC2268A-G Demo Board is an ideal solution for testing and evaluating the performance of the LTM4631EV Dual Buck module Regulator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    4.5V~15V
  • Series
    µModule®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    10A 10A
  • Voltage - Output
    0.6V~1.8V
  • Utilized IC / Part
    LTM4631
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining
Technical Documents