web counter

Linear Technology/Analog Devices DC1813A-BBOARD SAR ADC LTC2368-16

Linear Technology/Analog Devices DC1813A-B Reference Design 2
Linear Technology/Analog Devices DC1813A-B Reference Design 1
Linear Technology/Analog Devices DC1813A-B Reference Design 2
Linear Technology/Analog Devices DC1813A-B Reference Design 1
Linear Technology/Analog Devices DC1813A-B Reference Design 1
Linear Technology/Analog Devices DC1813A-B Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemMedical ImagingAutomatic Test EquipmentIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1813A-B Demo Board is designed to demonstrate the capabilities of the LTC2368CMS-16, a 16-bit, 1 Msps, 50-MHz low power, low noise Analog to Digital Converter. This board features a wide range of input ranges, including ±10V, ±5V, 0V to 10V, and 0V to 5V, allowing for a variety of signal types to be tested. It also includes a low-noise, low-power power supply, as well as a variety of connectors for easy connection to external devices. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The DC1813A-B is an ideal tool for instrumentation and measurement applications, providing a reliable and accurate solution for data conversion.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2368
  • Operating Supply Voltage
    -9V
  • Interface
    SPI
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2368-16
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ VREF
  • Power (Typ) @ Conditions
    13.5mW @ 1MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER 2CH 2-INP SC70-66613RFQ
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R4000BUY
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R0RFQ