web counter

Linear Technology/Analog Devices DC1826A-ABOARD SAR ADC LTC2389-18

Linear Technology/Analog Devices DC1826A-A Reference Design 1
Linear Technology/Analog Devices DC1826A-A Reference Design 1
Linear Technology/Analog Devices DC1826A-A Reference Design 1
Linear Technology/Analog Devices DC1826A-A Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemMedical ImagingAutomatic Test EquipmentIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1826A-A, LTC2389-18 Demo Board with LTC6655/LT6201, 18-Bit, 2.5Msps, Serial/Parallel SAR ADC with 99.8dB SNR, Instrumentation and Measurement is a powerful and versatile tool for measuring and analyzing analog signals. It features an 18-bit, 2.5Msps, serial/parallel SAR ADC with 99.8dB SNR, allowing for accurate and precise measurements. The board also includes an LTC6655/LT6201 instrumentation and measurement system, which provides a wide range of features for signal analysis and data acquisition. The board is ideal for applications such as medical imaging, industrial automation, and scientific research. It is also suitable for use in a variety of other applications, including automotive, aerospace, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2389
  • Operating Supply Voltage
    9V
  • Interface
    Parallel, Serial
  • Number of Bits
    18
  • Utilized IC / Part
    LTC2389-18
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, Parallel
  • Sampling Rate
    2.5 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    2.5M
  • Number of A/D Converters
    1
  • Input Range
    ±4.096V
  • Power (Typ) @ Conditions
    162.5mW @ 2.5MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2126BUY
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ