web counter

Linear Technology/Analog Devices DC1884A-EBOARD EVAL LTM9007-14

Linear Technology/Analog Devices DC1884A-E Reference Design 2
Linear Technology/Analog Devices DC1884A-E Reference Design 1
Linear Technology/Analog Devices DC1884A-E Reference Design 2
Linear Technology/Analog Devices DC1884A-E Reference Design 1
Linear Technology/Analog Devices DC1884A-E Reference Design 1
Linear Technology/Analog Devices DC1884A-E Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCell BasestationSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1884A-E, LTM9007-14 Demo Board is a 14-bit, 40Msps, 1.8V octal serial ADC communications and telecom evaluation board. It is designed to provide a comprehensive platform for evaluating the performance of Analog Devices’ LTM9007-14 octal serial ADC. The board features a wide input frequency range of 1MHz to 70MHz, allowing for a variety of applications. It also includes a variety of features such as a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy debugging. The board is ideal for evaluating the performance of Analog Devices’ LTM9007-14 octal serial ADC in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM9006
  • Interface
    LVDS, Serial
  • Number of Bits
    14
  • Utilized IC / Part
    LTM9007-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial LVDS
  • Sampling Rate
    40 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    40M
  • Number of A/D Converters
    8
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    583mW @ 40MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ