web counter

Linear Technology/Analog Devices DC1925A-ABOARD DEMO LTC2378-20

Linear Technology/Analog Devices DC1925A-A Reference Design 2
Linear Technology/Analog Devices DC1925A-A Reference Design 1
Linear Technology/Analog Devices DC1925A-A Reference Design 2
Linear Technology/Analog Devices DC1925A-A Reference Design 1
Linear Technology/Analog Devices DC1925A-A Reference Design 1
Linear Technology/Analog Devices DC1925A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemMedical ImagingPortableIndustrial Process Measurement and ControlATE IC TesterInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1925A-A Demo Board is a powerful instrumentation and measurement tool that utilizes the LTC2378CMS-20, a low power, high speed, 20-bit, 1 MSPS SAR Analog to Digital Converter. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2378CMS-20 ADC. It features a wide range of input ranges, including ±10V, ±5V, and 0-10V, as well as a variety of output formats, including binary, offset binary, and two's complement. The board also includes a variety of features to facilitate testing and evaluation, such as a built-in reference voltage, a programmable gain amplifier, and a low-noise power supply. With its high resolution and low power consumption, the DC1925A-A Demo Board is an ideal solution for a wide range of instrumentation and measurement applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    LTC2378
  • Operating Supply Voltage
    -9V
  • Number of Bits
    20
  • Utilized IC / Part
    LTC2378-20
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    21mW @ 1MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.1250RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
Analog Devices, Inc.2126BUY