web counter

Linear Technology/Analog Devices DC1975A-AEVAL BOARD FOR LTC2270

Linear Technology/Analog Devices DC1975A-A Reference Design 2
Linear Technology/Analog Devices DC1975A-A Reference Design 1
Linear Technology/Analog Devices DC1975A-A Reference Design 2
Linear Technology/Analog Devices DC1975A-A Reference Design 1
Linear Technology/Analog Devices DC1975A-A Reference Design 1
Linear Technology/Analog Devices DC1975A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemMedical ImagingSoftware Defined RadioInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1975A-A Demonstration Board is a versatile instrumentation and measurement tool that utilizes the LTC2270, 16-Bit, 20-Msps Dual ADC. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2270 ADC. It features two differential analog inputs, two single-ended analog inputs, and two digital outputs. The board also includes a power supply, a USB interface, and a variety of test points for easy access to the ADC's signals. The board is capable of sampling up to 20Msps and provides a wide range of features for instrumentation and measurement applications. It is an ideal tool for evaluating the performance of the LTC2270 ADC in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2270
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2270
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    20M
  • Number of A/D Converters
    2
  • Input Range
    2.1Vpp
  • Power (Typ) @ Conditions
    299mW @ 20MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ