web counter

Linear Technology/Analog Devices DC2043AEVAL BOARD FOR LTC3305

Linear Technology/Analog Devices DC2043A Reference Design 4
Linear Technology/Analog Devices DC2043A Reference Design 1
Linear Technology/Analog Devices DC2043A Reference Design 2
Linear Technology/Analog Devices DC2043A Reference Design 3
Linear Technology/Analog Devices DC2043A Reference Design 4
Linear Technology/Analog Devices DC2043A Reference Design 1
Linear Technology/Analog Devices DC2043A Reference Design 1
Linear Technology/Analog Devices DC2043A Reference Design 2
Linear Technology/Analog Devices DC2043A Reference Design 3
Linear Technology/Analog Devices DC2043A Reference Design 4

Applications:

Battery Management >

Battery Charger

End Products:

Power ManagementTelecom SystemBattery Powered SystemsE-VehicleEnergy StorageMedical Equipments

ECAD Model:

Description

The Analog Devices DC2043A-A, DC2043A Demo Board is a powerful tool for evaluating the performance of the LTC3305EFE Lead Acid Battery Balancer, a power management IC. This demo board provides a complete solution for testing and evaluating the LTC3305EFE's features and performance. It includes a DC power supply, a DC load, and a DC voltage measurement circuit. The board also includes a microcontroller for programming and monitoring the LTC3305EFE. The board is designed to provide a simple and easy way to evaluate the performance of the LTC3305EFE in a variety of applications. With the DC2043A-A, DC2043A Demo Board, users can quickly and easily evaluate the performance of the LTC3305EFE Lead Acid Battery Balancer, Power Management IC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Published
    2014
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Current Monitor
  • Utilized IC / Part
    LTC3305
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Cell Balancer
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ