web counter

Linear Technology/Analog Devices DC2043BEVAL BOARD FOR LTC3305

Linear Technology/Analog Devices DC2043B Reference Design 4
Linear Technology/Analog Devices DC2043B Reference Design 1
Linear Technology/Analog Devices DC2043B Reference Design 2
Linear Technology/Analog Devices DC2043B Reference Design 3
Linear Technology/Analog Devices DC2043B Reference Design 4
Linear Technology/Analog Devices DC2043B Reference Design 1
Linear Technology/Analog Devices DC2043B Reference Design 1
Linear Technology/Analog Devices DC2043B Reference Design 2
Linear Technology/Analog Devices DC2043B Reference Design 3
Linear Technology/Analog Devices DC2043B Reference Design 4

Applications:

Battery Management >

Battery Charger

End Products:

Power ManagementTelecom SystemBattery Powered SystemsE-VehicleEnergy StorageMedical Equipments

ECAD Model:

Description

The Analog Devices DC2043B-B, DC2043B, Demo Board is a powerful tool for evaluating the performance of the LTC3305EFE Lead Acid Battery Balancer, Power Management IC. This demo board is designed to provide a complete solution for testing and evaluating the features of the LTC3305EFE. It includes a DC power supply, a DC load, and a DC voltage measurement circuit. The board also includes a microcontroller for programming and monitoring the LTC3305EFE. The board is capable of balancing up to four lead acid batteries, and can be used to test and evaluate the performance of the LTC3305EFE in a variety of applications. The board is also capable of providing a wide range of power management features, such as over-voltage protection, under-voltage protection, and over-current protection. The DC2043B-B, DC2043B, Demo Board is an ideal tool for evaluating the performance of the LTC3305EFE Lead Acid Battery Balancer, Power Management IC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC3305
  • Function
    Current Monitor
  • Utilized IC / Part
    LTC3305
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Cell Balancer
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining