web counter

Linear Technology/Analog Devices DC2770A-B-KITLTC4124 HIGH POWER 100MA DEMO BO

Linear Technology/Analog Devices DC2770A-B-KIT Reference Design 5
Linear Technology/Analog Devices DC2770A-B-KIT Reference Design 1
Linear Technology/Analog Devices DC2770A-B-KIT Reference Design 2
Linear Technology/Analog Devices DC2770A-B-KIT Reference Design 3
Linear Technology/Analog Devices DC2770A-B-KIT Reference Design 4
Linear Technology/Analog Devices DC2770A-B-KIT Reference Design 5
Linear Technology/Analog Devices DC2770A-B-KIT Reference Design 1
Linear Technology/Analog Devices DC2770A-B-KIT Reference Design 1
Linear Technology/Analog Devices DC2770A-B-KIT Reference Design 2
Linear Technology/Analog Devices DC2770A-B-KIT Reference Design 3
Linear Technology/Analog Devices DC2770A-B-KIT Reference Design 4
Linear Technology/Analog Devices DC2770A-B-KIT Reference Design 5

Applications:

Battery Management >

Battery Charger

End Products:

Instrumentation and MeasurementIndustrial HandheldsElectrically Insulated DevicesMedical EquipmentsMilitary Systems

ECAD Model:

Description

The Analog Devices DC2770A-B-KIT is a demonstration kit for the LTC4124 and LTC4125, 100mA Wireless Li-Ion Charger, Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the LTC4124 and LTC4125, allowing users to quickly and easily test the features and capabilities of the charger. The kit includes a DC2770A-B-KIT board, a USB cable, a power supply, and a set of test points for measuring the output voltage and current. The board also includes a USB-to-UART bridge, allowing users to communicate with the charger via a PC. The kit also includes a set of software tools for configuring and monitoring the charger, as well as a set of example programs for testing the charger's performance. The DC2770A-B-KIT is an ideal tool for evaluating the performance of the LTC4124 and LTC4125, and is an essential tool for any engineer or technician working with wireless Li-Ion chargers.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining