Linear Technology/Analog Devices DC2073B-AINDUCT KIT
Description
The Analog Devices DC2073B-A Demo Board is a versatile instrumentation and measurement tool based on the LTC6905 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6905 oscillator in a variety of applications. The board features a wide range of features, including a wide range of frequency settings, adjustable output voltage, and a wide range of temperature settings. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and signal conditioning.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- FunctionClock Oscillation
- Utilized IC / PartLTC6905
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | Silicon Oscillator - 17MHz to 170MHz CMOS Automotive 5-Pin TSOT-23 T/R | 0 | RFQ | |
| Analog Devices | Silicon Oscillator 80MHz/ 40MHz/ 20MHz- CMOS Automotive 5-Pin TSOT-23 T/R | 0 | RFQ | |
| Linear Technology/Analog Devices | IC OSC SILICON 80MHZ TSOT23-5 | 265 | RFQ | |
| Analog Devices | Silicon Oscillator 96MHz/ 48MHz/ 24MHz- CMOS Automotive 5-Pin TSOT-23 | 50 | RFQ |


Product
Brand
Articles
Tools