web counter

Linear Technology/Analog Devices DC2073B-BDEMO BOARD FOR LTC1799

Linear Technology/Analog Devices DC2073B-B Reference Design 2
Linear Technology/Analog Devices DC2073B-B Reference Design 1
Linear Technology/Analog Devices DC2073B-B Reference Design 2
Linear Technology/Analog Devices DC2073B-B Reference Design 1
Linear Technology/Analog Devices DC2073B-B Reference Design 1
Linear Technology/Analog Devices DC2073B-B Reference Design 2

Applications:

Oscillators >

Programmable Oscillator

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Analog Devices DC2073B-B Demo Board is a versatile instrumentation and measurement tool based on the LTC1799 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC1799 oscillator in a variety of applications. The board features a wide range of features, including a wide frequency range, adjustable output voltage, adjustable output current, adjustable output impedance, and adjustable output frequency. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, frequency control, and frequency measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC1799
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC1799
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSilicon Oscillator - 0.001MHz to 33MHz CMOS/Squarewave Automotive 5-Pin TSOT-23 T/R0RFQ
Analog DevicesSilicon Oscillator - 0.001MHz to 33MHz CMOS/Squarewave 5-Pin TSOT-23 T/R0RFQ