web counter

Linear Technology/Analog Devices DC2073B-JLTC6908-1 SILICON OSCILLATOR DEM

Linear Technology/Analog Devices DC2073B-J Reference Design 1
Linear Technology/Analog Devices DC2073B-J Reference Design 1
Linear Technology/Analog Devices DC2073B-J Reference Design 1
Linear Technology/Analog Devices DC2073B-J Reference Design 1

Applications:

Oscillators >

Programmable Oscillator

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Analog Devices DC2073B-J Demo Board is a versatile instrumentation and measurement tool based on the LTC6908-1 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the oscillator in a variety of applications. The board features a wide range of features, including a wide frequency range, low power consumption, and a wide temperature range. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and timing applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6908-1
  • Supplied Contents
    Board(s)
  • Embedded
    No
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Standard Clock Oscillators LTC6908 - Dual Output Oscillator with Spread Spectrum Modulation0RFQ
Analog DevicesSpread Spectrum Silicon Oscillator - 0.05MHz to 10MHz CMOS/Squarewave Automotive 6-Pin TSOT-233760RFQ