web counter

Linear Technology/Analog Devices DC2073B-GLTC6905-80 SILICON OSCILLATOR DE

Linear Technology/Analog Devices DC2073B-G Reference Design 1
Linear Technology/Analog Devices DC2073B-G Reference Design 1
Linear Technology/Analog Devices DC2073B-G Reference Design 1
Linear Technology/Analog Devices DC2073B-G Reference Design 1

Applications:

Oscillators >

Programmable Oscillator

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Analog Devices DC2073B-G Demo Board is a versatile instrumentation and measurement tool based on the LTC6905-80 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the oscillator in a variety of applications. The board features a wide range of features, including a wide frequency range, low power consumption, and a wide temperature range. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and timing applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6905-80
  • Supplied Contents
    Board(s)
  • Embedded
    No
0 Similar Products Remaining