web counter

Linear Technology/Analog Devices DC2135AEVAL BOARD FOR LTC2378

Linear Technology/Analog Devices DC2135A Reference Design 2
Linear Technology/Analog Devices DC2135A Reference Design 1
Linear Technology/Analog Devices DC2135A Reference Design 2
Linear Technology/Analog Devices DC2135A Reference Design 1
Linear Technology/Analog Devices DC2135A Reference Design 1
Linear Technology/Analog Devices DC2135A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemMedical ImagingPortableBattery ChargerIndustrial ControlATE IC TesterInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC2135A-A Demonstration Board is a versatile instrumentation and measurement tool that utilizes the LTC2378 low power, low noise, 20-Bit, 1 Msps Analog to Digital Converter. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2378 ADC. It features a wide range of input ranges, including ±10V, ±5V, ±2.5V, and ±1.25V, as well as a wide range of output ranges, including 0-5V, 0-10V, and 4-20mA. The board also includes a variety of connectors and headers for easy connection to external devices. Additionally, the board includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The DC2135A-A is an ideal tool for engineers and researchers looking to evaluate the performance of the LTC2378 ADC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2378
  • Interface
    SPI
  • Number of Bits
    20
  • Utilized IC / Part
    LTC2378-20
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    21mW @ 1MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Analog Devices, Inc.2126BUY