web counter

Linear Technology/Analog Devices DC2168ALTC6433-15 DEMO BOARD - 100KHZ T

Linear Technology/Analog Devices DC2168A Reference Design 1
Linear Technology/Analog Devices DC2168A Reference Design 1
Linear Technology/Analog Devices DC2168A Reference Design 1
Linear Technology/Analog Devices DC2168A Reference Design 1

Applications:

Wireless Communication >

RF Amplifier

End Products:

Instrumentation and MeasurementTest and Measurement

ECAD Model:

Description

The Analog Devices DC2168A-A, DC2168A Demo Board is a versatile instrumentation and measurement tool based on the LTC6433-15 Low Frequency to 1.4GHz, 50Ohm Gain Block IF Amplifier. This board is designed to provide a wide range of signal conditioning and amplification capabilities for a variety of applications. It features a wide frequency range of 0.1MHz to 1.4GHz, a high gain of up to 50dB, and a low noise figure of 0.7dB. The board also includes a wide range of input and output connectors, allowing for easy connection to a variety of test and measurement equipment. The DC2168A-A, DC2168A Demo Board is an ideal solution for applications such as RF signal conditioning, signal analysis, and instrumentation and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    4.75V~5.25V
  • Utilized IC / Part
    LTC6433-15
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    2GHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    95mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining