web counter

Maxim Integrated MAX2614EVKIT#MAX2614 Linear Broadband Amplifiers Evaluation Kit

Applications:

Wireless Communication >

RF Amplifier

End Products:

Communications and TelecomCellular InfrastructureWireless LANTest and MeasurementDigital Microwave Radio

ECAD Model:

Description

The MAX2614EVKIT-EVKIT# is an evaluation kit for the MAX2614 40MHz to 4GHz Linear Broadband Amplifier from Maxim Integrated. This kit is designed to help engineers evaluate the performance of the MAX2614 amplifier in a variety of communications and telecom applications. The kit includes a MAX2614 evaluation board, a power supply, and a set of cables and connectors. The evaluation board features a wide range of test points and adjustable components, allowing users to quickly and easily evaluate the amplifier's performance. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the evaluation board and interpret the results. The MAX2614EVKIT-EVKIT# is an ideal tool for engineers looking to evaluate the performance of the MAX2614 amplifier in communications and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    40MHz~4GHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining