web counter

Maxim Integrated SC1905-EVK2400EVK RFPAL 2300-2700 MHZ

Maxim Integrated SC1905-EVK2400 Reference Design 2
Maxim Integrated SC1905-EVK2400 Reference Design 1
Maxim Integrated SC1905-EVK2400 Reference Design 2
Maxim Integrated SC1905-EVK2400 Reference Design 1
Maxim Integrated SC1905-EVK2400 Reference Design 1
Maxim Integrated SC1905-EVK2400 Reference Design 2

Applications:

Wireless Communication >

RF Amplifier

End Products:

Communications and TelecomPicocell/Femtocell SystemsCellular InfrastructureWCDMA BasestationsBTS AmplifiersBase-Station Power-Amplifier Linearization

ECAD Model:

Description

The Maxim Integrated SC1905-EVK2400 Evaluation Kit is designed to evaluate the performance of the SC1905 2300MHz to 2700MHz RF Power Amplifier Linearizer (RFPAL) Communications and Telecom IC. This kit includes a fully assembled and tested evaluation board, a power supply, and a USB cable for connection to a PC. The evaluation board features a wide range of test points and connectors for easy evaluation of the IC's performance. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the IC's performance. The SC1905-EVK2400 Evaluation Kit is an ideal tool for engineers and designers who need to evaluate the performance of the SC1905 RFPAL IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF Predistortion
  • Frequency
    2.3GHz~2.7GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - TMP36GRTZ-REEL7 - Temperature Sensor IC, Voltage, ± 3°C, -40 °C, 125 °C, SOT-23, 5 Pins73RFQ
Texas InstrumentsIC OPAMP GP 4 CIRCUIT 14SOIC1322RFQ