web counter

Maxim Integrated SC1905-EVK3400EVK RFPAL 3300MHZ-3800MHZ

Maxim Integrated SC1905-EVK3400 Reference Design 2
Maxim Integrated SC1905-EVK3400 Reference Design 1
Maxim Integrated SC1905-EVK3400 Reference Design 2
Maxim Integrated SC1905-EVK3400 Reference Design 1
Maxim Integrated SC1905-EVK3400 Reference Design 1
Maxim Integrated SC1905-EVK3400 Reference Design 2

Applications:

Wireless Communication >

RF Amplifier

End Products:

Communications and TelecomPicocell/Femtocell SystemsCellular InfrastructureWCDMA BasestationsBTS AmplifiersBase-Station Power-Amplifier Linearization

ECAD Model:

Description

The Maxim Integrated SC1905-EVK3400 Evaluation Kit is designed to evaluate the performance of the SC1905 3300MHz to 3800MHz RF Power Amplifier Linearizer (RFPAL). This kit is ideal for use in communications and telecom applications. It includes a SC1905 RFPAL, a power supply, a USB cable, and a user guide. The SC1905 RFPAL is a high-performance, high-efficiency, linearized RF power amplifier that is designed to provide superior linearity and efficiency in a wide range of applications. The kit also includes a graphical user interface (GUI) that allows users to quickly and easily configure the RFPAL for their specific application. The GUI also provides a range of diagnostic and monitoring features, allowing users to quickly and easily troubleshoot any issues. The SC1905-EVK3400 Evaluation Kit is an ideal solution for evaluating the performance of the SC1905 RFPAL in communications and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF Predistortion
  • Frequency
    3.3GHz~3.8GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - TMP36GRTZ-REEL7 - Temperature Sensor IC, Voltage, ± 3°C, -40 °C, 125 °C, SOT-23, 5 Pins73RFQ
Texas InstrumentsIC OPAMP GP 4 CIRCUIT 14SOIC1322RFQ