web counter

Maxim Integrated SC1905-EVK1900EVK RFPAL 1800-2200 MHZ

Maxim Integrated SC1905-EVK1900 Reference Design 1
Maxim Integrated SC1905-EVK1900 Reference Design 1
Maxim Integrated SC1905-EVK1900 Reference Design 1
Maxim Integrated SC1905-EVK1900 Reference Design 1

Applications:

Wireless Communication >

RF Amplifier

End Products:

Communications and TelecomPicocell/Femtocell SystemsCellular InfrastructureWCDMA BasestationsBTS AmplifiersBase-Station Power-Amplifier Linearization

ECAD Model:

Description

The Maxim Integrated SC1905-EVK1900 Evaluation Kit is designed to evaluate the performance of the SC1905 1800MHz to 2200MHz RF Power Amplifier Linearizer (RFPAL). This kit is ideal for use in communications and telecom applications, providing a comprehensive platform for testing and evaluating the linearity and efficiency of the SC1905 RFPAL. The kit includes a power supply, a signal generator, a spectrum analyzer, and a variety of other components to facilitate testing and evaluation. The kit also includes a comprehensive user guide and software to help users get the most out of their evaluation. With the SC1905-EVK1900, users can quickly and easily evaluate the performance of the SC1905 RFPAL and ensure that it meets their needs.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC OPAMP GP 4 CIRCUIT 14SOIC1322RFQ
Analog Devices Inc.ANALOG DEVICES - TMP36GRTZ-REEL7 - Temperature Sensor IC, Voltage, ± 3°C, -40 °C, 125 °C, SOT-23, 5 Pins73RFQ