web counter

Maxim Integrated MAX2612EVKIT#RF Development Tools MAX2612 Eval Kit

Applications:

Wireless Communication >

RF Amplifier

End Products:

Communications and TelecomCellular InfrastructureWireless LANTest and MeasurementDigital Microwave Radio

ECAD Model:

Description

The MAX2612EVKIT-EVKIT# is an evaluation kit for the MAX2612 40MHz to 4GHz Linear Broadband Amplifier, Communications and Telecom. This kit includes a MAX2612 evaluation board, a power supply, and a USB cable. The MAX2612 is a high-performance, low-noise, linear amplifier designed for use in a wide range of communications and telecom applications. It features a wide frequency range of 40MHz to 4GHz, low noise figure of 1.5dB, and high linearity of +25dBm OIP3. The MAX2612 also offers excellent gain flatness and low distortion, making it ideal for use in a variety of applications. The MAX2612EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX2612 amplifier.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    40MHz~4GHz
  • Operating Supply Voltage
    5.25V
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
Analog DevicesIC REG LINEAR POS ADJ 200MA SOT60RFQ