web counter

Maxim Integrated SC2200-EVK900EVK, DUAL-RFPAL, 698-960MHZ

Maxim Integrated SC2200-EVK900 Reference Design 1
Maxim Integrated SC2200-EVK900 Reference Design 1
Maxim Integrated SC2200-EVK900 Reference Design 1
Maxim Integrated SC2200-EVK900 Reference Design 1

Applications:

Wireless Communication >

RF Amplifier

End Products:

Communications and TelecomPicocell/Femtocell SystemsCellular InfrastructureWCDMA BasestationsBTS AmplifiersBase-Station Power-Amplifier Linearization

ECAD Model:

Description

The Maxim Integrated SC2200-EVK900 Evaluation Kit is designed to evaluate the performance of the SC2200 698 to 960MHz Dual RF Power Amplifier Linearizer (RFPAL). This kit includes a SC2200 RFPAL, a power supply, and a USB-to-serial adapter. The SC2200 RFPAL is a high-efficiency, high-linearity, dual-channel RF power amplifier linearizer that is designed to improve the performance of wireless communication systems. It features a wide dynamic range, low noise, and low distortion. The evaluation kit also includes a graphical user interface (GUI) that allows users to quickly and easily configure the RFPAL for their specific application. The GUI also provides a comprehensive set of tools for monitoring and analyzing the performance of the RFPAL. The SC2200-EVK900 Evaluation Kit is an ideal solution for testing and evaluating the performance of the SC2200 RFPAL in wireless communication systems.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    PDL (Pre-Distortion Linearizer)
  • Frequency
    900MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-36229RFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32-QFN13RFQ