web counter

Maxim Integrated MAX2616EVKIT#RF Development Tools MAX2616 Eval Kit

Maxim Integrated MAX2616EVKIT# Reference Design 2
Maxim Integrated MAX2616EVKIT# Reference Design 1
Maxim Integrated MAX2616EVKIT# Reference Design 2
Maxim Integrated MAX2616EVKIT# Reference Design 1
Maxim Integrated MAX2616EVKIT# Reference Design 1
Maxim Integrated MAX2616EVKIT# Reference Design 2

Applications:

Wireless Communication >

RF Amplifier

End Products:

Communications and TelecomCellular InfrastructureWireless LANTest and MeasurementDigital Microwave Radio

ECAD Model:

Description

The MAX2616EVKIT-EVKIT# is an evaluation kit for the MAX2616 40MHz to 4GHz Linear Broadband Amplifier from Maxim Integrated. This kit provides a complete platform for evaluating the performance of the MAX2616 amplifier in a variety of communications and telecom applications. The kit includes a printed circuit board (PCB) with the MAX2616 amplifier, a power supply, and a set of test points for measuring the amplifier's performance. The kit also includes a user guide with detailed instructions for setting up and testing the amplifier. The MAX2616EVKIT-EVKIT# is an ideal tool for engineers and technicians who need to evaluate the performance of the MAX2616 amplifier in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    40MHz~4GHz
  • Base Part Number
    MAX2616
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining