Linear Technology/Analog Devices DC2581A-ADEMO BOARD FOR LTC2341-18
Description
The Analog Devices DC2581A-A Demo Board is a versatile instrumentation and measurement tool based on the LTC2341-18 Dual, 18-Bit, 666ksps SAR ADC. This board is designed to demonstrate the performance of the LTC2341-18 ADC and provide a platform for evaluation and development of high-resolution data acquisition systems. The board features two differential analog inputs, a reference voltage, and a digital interface for communication with a host processor. The board also includes a power supply, a temperature sensor, and a variety of test points for easy access to the ADC's signals. The DC2581A-A Demo Board is an ideal tool for engineers and researchers looking to develop high-resolution data acquisition systems.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesSoftSpan™
- Published2016
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2341
- Number of Bits18
- Utilized IC / PartLTC2341-18
- Supplied ContentsBoard(s)
- Data InterfaceCMOS, LVDS, Serial
- Sampling Rate (Per Second)666k
- Number of A/D Converters1
- Input Range±4.096V
- Power (Typ) @ Conditions97mW @ 666kSPS
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 1 | RFQ | ||
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 1000 | BUY | |
| ON Semiconductor | ON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8 | 947 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 80 | RFQ |


Product
Brand
Articles
Tools