Linear Technology/Analog Devices DC2581A-BDEMO BOARD FOR LTC2341-16
The Analog Devices DC2581A-B Demo Board is a versatile instrumentation and measurement tool based on the LTC2341-16 Dual, 16-Bit, 666ksps SAR ADC. This board is designed to demonstrate the features and performance of the LTC2341-16 ADC, and is ideal for applications such as data acquisition, signal conditioning, and instrumentation. The board features two 16-bit, 666ksps SAR ADCs, each with a separate analog input, and a wide range of digital and analog I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for data acquisition and analysis. The DC2581A-B Demo Board is a great choice for engineers and researchers looking for a reliable and easy-to-use instrumentation and measurement solution.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesSoftSpan™
- Published2016
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2341
- Number of Bits16
- Utilized IC / PartLTC2341-16
- Supplied ContentsBoard(s)
- Data InterfaceCMOS, LVDS, Serial
- Sampling Rate (Per Second)666k
- Number of A/D Converters1
- Input Range±4.096V
- Power (Typ) @ Conditions97mW @ 666kSPS
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 1 | RFQ | ||
| ON Semiconductor | ON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8 | 947 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 80 | RFQ |


Product
Brand
Articles
Tools