web counter

Linear Technology/Analog Devices DC388CEVAL BOARD TEC LTC1923

Linear Technology/Analog Devices DC388C Reference Design 4
Linear Technology/Analog Devices DC388C Reference Design 1
Linear Technology/Analog Devices DC388C Reference Design 2
Linear Technology/Analog Devices DC388C Reference Design 3
Linear Technology/Analog Devices DC388C Reference Design 4
Linear Technology/Analog Devices DC388C Reference Design 1
Linear Technology/Analog Devices DC388C Reference Design 1
Linear Technology/Analog Devices DC388C Reference Design 2
Linear Technology/Analog Devices DC388C Reference Design 3
Linear Technology/Analog Devices DC388C Reference Design 4

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Computers and PeripheralsLaser and Optical MiceOutdoor Temperature SensorPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices DC388C-C, DC388C Demonstration Board is a powerful tool for evaluating the performance of the LTC1923 High Efficiency Thermoelectric Cooler Controller. This board is designed to provide a comprehensive platform for testing and evaluating the features and capabilities of the LTC1923. It includes a variety of components, such as a thermoelectric cooler, temperature sensors, and a power supply, that allow users to quickly and easily evaluate the performance of the LTC1923. The board also includes a USB interface for connecting to a computer, allowing users to monitor and control the LTC1923 from a PC or other peripheral device. With its comprehensive design and easy-to-use features, the Analog Devices DC388C-C, DC388C Demonstration Board is an ideal tool for testing and evaluating the performance of the LTC1923 High Efficiency Thermoelectric Cooler Controller.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Thermoelectric Cooler
  • Utilized IC / Part
    LTC1923
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
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ