web counter

Linear Technology/Analog Devices DC2296A-KITEVAL KIT FOR LTC2983

Linear Technology/Analog Devices DC2296A-KIT Reference Design 3
Linear Technology/Analog Devices DC2296A-KIT Reference Design 1
Linear Technology/Analog Devices DC2296A-KIT Reference Design 2
Linear Technology/Analog Devices DC2296A-KIT Reference Design 3
Linear Technology/Analog Devices DC2296A-KIT Reference Design 1
Linear Technology/Analog Devices DC2296A-KIT Reference Design 1
Linear Technology/Analog Devices DC2296A-KIT Reference Design 2
Linear Technology/Analog Devices DC2296A-KIT Reference Design 3

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementThermocoupleMeasurement InstrumentsOutdoor Temperature Sensor

ECAD Model:

Description

The Analog Devices DC2296A-KIT, DC2209 and DC2210 Digital Temperature Measurement System, Instrumentation and Measurement Kit is a comprehensive solution for measuring temperature in a variety of applications. The kit includes the DC2296A-KIT, DC2209 and DC2210 digital temperature measurement systems, which are designed to provide accurate and reliable temperature measurements in a wide range of environments. The DC2296A-KIT includes a thermocouple input module, a thermistor input module, and a thermocouple/thermistor input module. The DC2209 and DC2210 systems provide a high-accuracy, low-cost solution for measuring temperature in industrial, medical, and laboratory applications. The kit also includes a variety of accessories, such as a temperature probe, a thermocouple adapter, and a thermistor adapter. The kit is ideal for applications that require accurate and reliable temperature measurements in a variety of environments.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.85V~5.25V
  • Base Part Number
    LTC2983
  • Interface
    SPI
  • Utilized IC / Part
    LTC2983
  • Supplied Contents
    Board(s)
  • Sensor Type
    Temperature
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ