web counter

Linear Technology/Analog Devices DC2420ADEV BOARD FOR LTC2984

Linear Technology/Analog Devices DC2420A Reference Design 5
Linear Technology/Analog Devices DC2420A Reference Design 1
Linear Technology/Analog Devices DC2420A Reference Design 2
Linear Technology/Analog Devices DC2420A Reference Design 3
Linear Technology/Analog Devices DC2420A Reference Design 4
Linear Technology/Analog Devices DC2420A Reference Design 5
Linear Technology/Analog Devices DC2420A Reference Design 1
Linear Technology/Analog Devices DC2420A Reference Design 1
Linear Technology/Analog Devices DC2420A Reference Design 2
Linear Technology/Analog Devices DC2420A Reference Design 3
Linear Technology/Analog Devices DC2420A Reference Design 4
Linear Technology/Analog Devices DC2420A Reference Design 5

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

Instrumentation and MeasurementThermocoupleTemperature Control System

ECAD Model:

Description

The Analog Devices DC2420A-A, DC2420A, Demo Board with the Motherboard (DC2399) + 20-Input Breakout Board (DC2210) is a powerful instrumentation and measurement solution based on the LTC2984. This demo board is designed to provide a comprehensive platform for testing and evaluating the performance of the LTC2984. The DC2420A-A, DC2420A, Demo Board includes the DC2399 Motherboard and the DC2210 20-Input Breakout Board. The DC2399 Motherboard provides a wide range of features, including a USB interface, a power supply, and a variety of analog and digital I/O. The DC2210 Breakout Board provides 20 analog inputs, allowing for a wide range of measurements. The DC2420A-A, DC2420A, Demo Board also includes the DC2026, a powerful instrumentation and measurement solution based on the LTC2984. The DC2026 provides a wide range of features, including a high-precision voltage and current measurement, a temperature measurement, and a wide range of digital I/O. The DC2420A-A, DC2420A, Demo Board is an ideal solution for testing and evaluating the performance of the LTC2984.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2984
  • Function
    Thermal Management
  • Utilized IC / Part
    LTC2984
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining