web counter

Linear Technology/Analog Devices DC2531A-KITSTARTER KIT FOR LTC2986, LTC2986

Linear Technology/Analog Devices DC2531A-KIT Reference Design 4
Linear Technology/Analog Devices DC2531A-KIT Reference Design 1
Linear Technology/Analog Devices DC2531A-KIT Reference Design 2
Linear Technology/Analog Devices DC2531A-KIT Reference Design 3
Linear Technology/Analog Devices DC2531A-KIT Reference Design 4
Linear Technology/Analog Devices DC2531A-KIT Reference Design 1
Linear Technology/Analog Devices DC2531A-KIT Reference Design 1
Linear Technology/Analog Devices DC2531A-KIT Reference Design 2
Linear Technology/Analog Devices DC2531A-KIT Reference Design 3
Linear Technology/Analog Devices DC2531A-KIT Reference Design 4

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

IndustrialResistor Thermal Detectors (RTDs)ThermocoupleTemperature Monitoring

ECAD Model:

Description

The Analog Devices DC2531A-KIT is a starter kit for the LTC2986 temperature sensor. It includes a DC2508 motherboard, a DC2210 20-input breakout board, and a Linduino One DC2026. This kit is designed for industrial temperature measurement applications and provides a comprehensive solution for monitoring and controlling temperatures in a variety of environments. The DC2508 motherboard features a USB interface, a real-time clock, and a temperature sensor. The DC2210 breakout board provides 20 inputs for connecting external temperature sensors, and the Linduino One DC2026 provides a platform for programming and controlling the temperature sensors. This kit is ideal for industrial temperature measurement applications and provides a comprehensive solution for monitoring and controlling temperatures in a variety of environments.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2986
  • Function
    Thermal Management
  • Utilized IC / Part
    LTC2986
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ